EN
  • EN
  • DE
  • IT

78172-0002

Part No 78172-0002
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 120MM WTB RECEPT CONN  CKT02 H>F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.7080
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850838-78172-0002
Ultra Librarian 3D Model Ultra Librarian 78172-0002 CAD Model

Description

The 78172-0002 is a Micro-Fit 3.0 receptacle housing from Molex, designed for wire-to-wire and wire-to-board applications. This housing is part of the Micro-Fit 3.0 connector system, which is known for its compact size and high current carrying capabilities.

Applications

  • Consumer electronics
  • Automotive industry (e.g., wiring harnesses)
  • Industrial equipment
  • Data communications
  • Medical devices

Features

  • Compact Design: The Micro-Fit 3.0 series offers a small footprint, ideal for applications where space is limited.
  • Positive Locking: Ensures secure mating retention, preventing accidental disconnections.
  • Polarization: Prevents mismating by ensuring proper orientation during connection.
  • Durable Material: Constructed from high-quality materials to withstand harsh environments and provide long-lasting performance.
  • 3.0mm Pitch: A standard pitch for compact, high-density connections.
  • Dual-Row Configuration: Provides increased circuit density.
  • UL 94V-0 Flammability Rating: Indicates that the material is self-extinguishing, enhancing safety.

Benefits

  • Reliable Connection: Positive locking mechanism and durable materials ensure a stable and secure electrical connection, reducing the risk of signal loss or power interruptions.
  • Space Saving: Compact design allows for use in applications with limited space, enabling greater design flexibility.
  • Ease of Use: Simple and intuitive mating process facilitates quick and efficient assembly.
  • Reduced Downtime: Secure connections and durable construction minimize the need for maintenance and repairs.
  • Cost-Effective: Offers a balance of performance and affordability, providing excellent value for a wide range of applications.

Technical Specifications:

  • Connector Type: Receptacle Housing
  • Series: Micro-Fit 3.0
  • Number of Rows: 2
  • Number of Circuits: 12
  • Pitch: 3.0 mm
  • Material: Typically high-temperature thermoplastic
  • Flammability Rating: UL 94V-0
  • Color: Typically Black

The Molex 78172-0002 Micro-Fit 3.0 receptacle housing provides a reliable and compact solution for various wire-to-wire and wire-to-board connection needs, offering a combination of performance, durability, and ease of use.

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0782 $57.8680
1,800+ $0.0642 $115.5600
2,785+ $0.0623 $173.5055
3,840+ $0.0602 $231.1680
4,965+ $0.0582 $288.9630
6,640+ $0.0522 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192,000 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess