EN
  • EN
  • DE

78120-1207

Part No 78120-1207
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Slim-Grid Receptacle, 12 Circuits, Surface Mount, Vertical, 0.05µm Gold (Au) Plated, Tube, Lead-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Country of Origin SG
Gender Receptacle
Number of Circuits 12
Number of Rows 2
Orientation Vertical
RoHS Compliant
Schedule B 8536694040, 8536694040
Win Source Part Number 1204971-78120-1207
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 78120-1207 CAD Model

Description

The Molex 78120-1207 is a circular connector housing designed to provide a reliable and secure connection in a variety of applications. This housing is engineered to withstand harsh environmental conditions and ensure optimal performance.

Applications

  • Industrial machinery
  • Automotive systems
  • Telecommunications equipment
  • Marine electronics
  • Outdoor lighting
  • Heavy equipment

Features

  • Robust design: Constructed with high-quality materials for durability.
  • Environmental protection: Designed to withstand moisture, dust, and other contaminants.
  • Secure locking mechanism: Ensures a stable and reliable connection.
  • Multiple contact options: Supports various signal and power configurations.
  • Easy installation: Simplifies the assembly process.
  • Compact size: Suitable for applications with limited space.

Benefits

  • Enhanced reliability: Reduces the risk of connection failures in demanding environments.
  • Increased lifespan: Extends the service life of equipment due to robust construction.
  • Simplified maintenance: Easy to install and maintain, reducing downtime.
  • Versatile application: Suitable for a wide range of industries and applications.
  • Cost-effective solution: Provides a reliable connection at an affordable price.
  • Improved performance: Ensures consistent and stable signal transmission.

The 78120-1207 housing features a durable construction that protects the internal contacts from damage and environmental factors. Its secure locking mechanism prevents accidental disconnections, ensuring a stable and reliable connection even in high-vibration environments. The housing is designed to accommodate various contact types and wire gauges, providing flexibility in application design. The compact size allows for use in space-constrained applications, making it a versatile solution for a wide range of connectivity needs.

Whether used in industrial machinery, automotive systems, or telecommunications equipment, the Molex 78120-1207 circular connector housing offers a reliable and robust solution for establishing secure and dependable connections. Its ease of installation, environmental protection, and versatile application make it an excellent choice for engineers and technicians seeking to ensure optimal performance and longevity in their equipment.

You May Also Be Interested in

TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess