EN
  • EN
  • DE

PST9129NL

Part No PST9129NL
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282521-PST9129NL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST9129NL CAD Model

Description

The Mitsumi PST9129NL is a voltage detector IC designed for monitoring power supply voltages and generating a reset signal when the voltage drops below a specified threshold. This functionality is critical for ensuring the stability and reliability of microcontroller-based systems and other sensitive electronic circuits. The IC provides a simple and cost-effective solution for preventing data corruption and system malfunctions caused by voltage fluctuations or power outages.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage dips, ensuring proper initialization and preventing erroneous operation.
  • Power Supply Monitoring: Continuously monitors the voltage output of power supplies and triggers a reset if the voltage falls below a defined level, protecting connected devices from damage.
  • Battery Management Systems: Used in battery-powered devices to detect low battery voltage and initiate a shutdown sequence, preventing deep discharge and extending battery life.
  • Embedded Systems: Ensures the stable operation of embedded systems by monitoring the power supply voltage and triggering a reset in case of voltage irregularities.
  • Industrial Automation: Safeguards industrial control systems from power supply fluctuations that could lead to equipment damage or process errors.

Features

  • Precise Voltage Detection: Accurately monitors the input voltage and triggers a reset when it falls below a preset threshold.
  • Low Current Consumption: Operates with minimal power consumption, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents unwanted oscillations during voltage transitions, ensuring stable operation.
  • Open Drain Output: Provides flexibility in interfacing with various logic circuits and microcontrollers.
  • Compact Package: Available in small packages to minimize board space requirements.

Benefits

  • Enhanced System Stability: Prevents data corruption and system malfunctions caused by voltage fluctuations.
  • Improved Reliability: Increases the overall reliability of electronic devices by ensuring proper operation under varying power conditions.
  • Extended Battery Life: Low power consumption helps extend the operating time of battery-powered devices.
  • Simplified Circuit Design: Reduces the complexity of reset circuitry, saving time and cost in development.
  • Protection Against Voltage Drops: Ensures proper system operation even when the power supply voltage is unstable.

Additional Details

The PST9129NL typically operates with a supply voltage range of 1.5V to 5.5V, although the exact voltage range and reset threshold voltage may vary depending on the specific variant. The output is an open-drain N-channel MOSFET, requiring a pull-up resistor for proper operation. The operating temperature range generally spans from -40°C to +85°C. Consult the device datasheet for precise specifications, including voltage threshold options, timing characteristics, package dimensions, and recommended pull-up resistor values. Different variants of the PST9129 series offer different reset threshold voltages to accommodate a wide range of applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess