EN
  • EN
  • DE

PST600IMT-R

Part No PST600IMT-R
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282405-PST600IMT-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PST600IMT-R CAD Model

Description

The PST600IMT-R is a voltage detector IC manufactured by Mitsumi Electric. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold. This functionality is crucial for preventing malfunction or data corruption in microcontrollers, memory devices, and other sensitive electronic components.

Applications:

  • Microcontroller reset circuits: Providing a reliable reset signal for microcontrollers during power-up or voltage drops.
  • Memory protection: Ensuring data integrity in memory devices by triggering a write-protect function when the voltage is unstable.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies and initiating protective measures.
  • Battery-powered devices: Monitoring battery voltage and preventing deep discharge, which can damage batteries.
  • Industrial control systems: Ensuring stable operation of industrial equipment by monitoring critical voltage levels.

Features:

  • Low supply current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable reset operation.
  • Built-in hysteresis: Prevents chattering and ensures stable reset output.
  • Open drain output: Offers flexibility in connecting to various microcontroller and other device input circuits.
  • Compact package: Small footprint allows for easy integration into space-constrained applications.

Benefits:

  • Improved system reliability: Prevents system malfunctions caused by voltage fluctuations.
  • Data protection: Safeguards data integrity in memory devices.
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified circuit design: Integrated functionality reduces the need for external components.
  • Cost-effective solution: Provides a reliable and cost-efficient voltage detection solution.

Additional Details:

The PST600IMT-R operates within a specific voltage range, typically between 1.6V and 5.5V. The detection voltage is pre-set to a specific threshold. It typically comes in a small SOT-25 package. The output is an N-channel open drain output, which requires an external pull-up resistor. The hysteresis voltage prevents the device from oscillating around the threshold voltage.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4751 $59.0040
100+ $1.2104 $121.0400
150+ $1.1726 $175.8900
205+ $1.1347 $232.6135
265+ $1.0969 $290.6785
355+ $0.9834 $349.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 845 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess