EN
  • EN
  • DE

ZX60-242GLN-S+

Part No ZX60-242GLN-S+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP PCS 1.71GHZ-2.4GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tray
Product Status Active
Frequency 1.71GHz ~ 2.4GHz
P1dB 21dBm
Gain 28dB
Noise Figure 0.9dB
RF Type PCS, TD-SCDMA, WCDMA
Voltage - Supply 5V
Current - Supply 120mA
Test Frequency 2.2GHz ~ 2.4GHz
Mounting Type Chassis Mount
Package / Case Module, SMA Connectors
Base Product Number ZX60
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8543.70.8000
Win Source Part Number 712978-ZX60-242GLN-S+
Ultra Librarian 3D Model Ultra Librarian ZX60-242GLN-S+ CAD Model

Description

The Mini-Circuits ZX60-242GLN-S+ is an RF amplifier from Mini-Circuits.

  • Applications: RF amplifiers
  • Test Frequency: 2.2GHz to 2.4GHz
  • Frequency Range: 1.71GHz to 2.4GHz
  • Gain: 28dB
  • Noise Figure: 0.9dB
  • Current Supply: 120mA
  • P1dB: 21dBm
  • RF Type: PCS, TD-SCDMA, WCDMA
  • Voltage Supply: 5V
  • Mounting Type: Chassis mount
  • Package: Module with SMA connectors

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess