EN
  • EN
  • DE

APT15GP60BDQ1G

Part No APT15GP60BDQ1G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 56A 250W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Not For New Designs
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 56A
Pulsed Collector Current 65A
Collector-emitter saturation voltage(Max) 2.7V @ 15V, 15A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 130μJ (on), 120μJ (off)
Input Type Standard
Gate Charge 55nC
Turn-on and Turn-off delay time 8ns/29ns
Testing Conditions 400V, 15A, 5 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 051436-APT15GP60BDQ1G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian APT15GP60BDQ1G CAD Model

Description

APT15GP60BDQ1G Overview

The APT15GP60BDQ1G is a high-performance, fast-recovery rectifier diode designed for efficient energy conversion in various electronic applications. With an advanced glass passivated junction and featuring low reverse recovery time, it ensures minimal power loss and maximum efficiency.

Applications

  • Switch-mode power supplies (SMPS)
  • Inverter circuits
  • Power conversion for renewable energy systems
  • UPS systems

Features and Benefits

  • High Voltage Performance: Offers improved voltage handling capabilities, making it suitable for high-demand applications.
  • Fast Recovery Time: Reduces switching losses and enhances efficiency in power conversion systems.
  • Robust Design: Glass passivated junction ensures reliability and long-term performance under varying conditions.

You May Also Be Interested in

IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1400 $61.4000
23+ $5.0381 $115.8763
36+ $4.8810 $175.7160
49+ $4.7240 $231.4760
64+ $4.5657 $292.2048
85+ $4.0933 $347.9305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess