EN
  • EN
  • DE

1N6045A

Part No 1N6045A
Manufacturer Microsemi Corporation
Catalog TVS - Diodes
Description BIDIRECTIONAL TRANSIENT ABSORPTION ZENER | TVS DIODE 15V 25.2V DO13
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Microsemi Corporation
Packaging Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 15V
Voltage - Breakdown (Minimum) 17.1V
Voltage - Clamping (Maximum) at Ipp 25.2V
Current - Peak Pulse (10/1000μs) 59.5A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-13
Supplier Device Package DO-13
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122093-1N6045A
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N6045A CAD Model

Description

The 1122093-1N6045A is a Zener diode with a peak pulse current of 59.5A and a peak power of 1500W, and is manufactured by Microsemi Corporation.

  • Peak Pulse Current: 59.5A
  • Peak Power: 1500W
  • Supply: Limited
  • Popularity: Medium
  • Win Source Part Number: 1122093-1N6045A
  • Packaging: Bulk
  • Channels: One bidirectional channel
  • Application: General purpose
  • Mounting Style: Through-Hole
  • Supplier Device Package: DO-13
  • Temperature Range: -55°C to 175°C
  • Breakdown Voltage: 17.1V
  • Clamping Voltage: 25.2V

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1467
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess