EN
  • EN
  • DE

PRM512M8V80BG8RHF-15E

Part No PRM512M8V80BG8RHF-15E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1333 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940948-PRM512M8V80BG8RHF-15E
Series *
Ultra Librarian 3D Model Ultra Librarian PRM512M8V80BG8RHF-15E CAD Model

Description

The PRM512M8V80BG8RHF-15E is a high-performance SDRAM component from Micron Technology, designed for applications demanding reliable and fast memory access. Its architecture is tailored to optimize data throughput and reduce latency, making it suitable for use in networking, telecommunications, and high-performance computing environments.

Applications:

  • Networking Equipment (Routers, Switches, Firewalls)
  • Telecommunications Systems
  • Industrial Control Systems
  • High-Performance Computing (HPC)
  • Data Center Infrastructure

Features:

  • High Bandwidth: Provides a high data transfer rate to support demanding applications.
  • Low Latency: Minimizes access times to ensure quick data retrieval and processing.
  • SDRAM Technology: Built on Synchronous Dynamic Random-Access Memory technology for efficient operation.
  • 512M x 8 Organization: Organized as 512 million words by 8 bits.
  • Reliable Performance: Designed for stable and dependable operation in various environments.
  • Lead-Free: Manufactured in compliance with lead-free standards to minimize environmental impact.

Benefits:

  • Enhanced System Responsiveness: Reduced latency leads to quicker response times and smoother operation.
  • Increased Data Throughput: High bandwidth facilitates faster data transfer, boosting overall system performance.
  • Improved Efficiency: Optimized memory access reduces power consumption and heat generation.
  • Stable Operation: Designed for reliable performance in demanding conditions.
  • Long-Term Reliability: Manufactured with high-quality components for extended operational life.

Additional Details:

The PRM512M8V80BG8RHF-15E is engineered to meet stringent industry standards for performance and reliability. It adheres to JEDEC specifications for SDRAM components, ensuring compatibility and interoperability. The device's power consumption and thermal characteristics are carefully managed to optimize energy efficiency and minimize heat dissipation. Detailed specifications regarding operating voltage, timing parameters, and temperature ranges are available in the product datasheet. Appropriate thermal management is essential to maintain optimal performance and prolong the lifespan of the device.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess