EN
  • EN
  • DE

MTFDDAV256TBN-1AR1ZABYY

Part No MTFDDAV256TBN-1AR1ZABYY
Manufacturer Micron Technology Inc.
Catalog Unclassified
Description SSD 1100 256GB M.2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards
Features Solid State Drive (SSD) FLASH - NAND (TLC) 256GB SATA III M.2 Module 3.3V
Manufacturer Micron Technology Inc.
Series 1100
Package Bulk
Part Status Not For New Designs
Operating Temperature Range 0°C ~ 70°C
Family Name MTFDDAV256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8471.70.6000
Other Part Number 557-1816, MTFDDAV256TBN-1AR1ZABYY-ND
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886470-MTFDDAV256TBN-1AR1ZABYY
Ultra Librarian 3D Model Ultra Librarian MTFDDAV256TBN-1AR1ZABYY CAD Model

Description

The Micron Technology Inc. MTFDDAV256TBN-1AR1ZABYY is a solid state drive (SSD) with a capacity of 256GB and a SATA III interface.

  • Series: 1100
  • Capacity: 256GB
  • Interface: SATA III
  • Operating Temperature: 0°C to 70°C
  • Memory Type: NAND flash memory with triple-level cell (TLC) technology
  • Form Factor: M.2 module
  • Voltage: 3.3V
  • Package: Bulk
  • Recommendation: Not recommended for new designs
  • Family Name: MTFDDAV256
  • Category: Memory cards
  • Supply and Demand Status: Limited
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected
  • HTSUS: 8471.70.6000

You May Also Be Interested in

Others
Lowest to $0.0201
Others
Lowest to $29.3578
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Lowest to $0.1640
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.5454
Others
Lowest to $6.4772
Others
Lowest to $2.6126

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess