EN
  • EN
  • DE
  • IT

MT9VDDT6472HY-40BF2

Part No MT9VDDT6472HY-40BF2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description MODULE DDR SDRAM 512MB 200SODIMM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Micron Technology Inc.
Part Status Obsolete(EOL)
Memory Type DDR SDRAM
Memory Size 512MB
Speed 400MT/s
Package 200-SODIMM
Manufacturer Homepage www.micron.com
Win Source Part Number 755243-MT9VDDT6472HY-40BF2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MT9VDDT6472H
Introduction Date June 21, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MT9VDDT6472HY-40BF2 CAD Model

Description

The MT9VDDT6472HY-40BF2 is a 512MB (64M x 72) DDR SDRAM module manufactured by Micron Technology Inc. It is designed for high-performance computing and memory-intensive applications. This registered DIMM (RDIMM) module provides high bandwidth and low latency, making it suitable for servers, workstations, and networking equipment.

Applications:

  • Servers
  • Workstations
  • Networking equipment
  • High-performance computing systems
  • Data centers

Features:

  • 512MB (64M x 72) DDR SDRAM
  • PC3200 (DDR-400)
  • Registered DIMM (RDIMM)
  • 2.5V power supply
  • CL3 latency
  • Gold edge connector
  • On-die termination (ODT)

Benefits:

  • High memory capacity supports large datasets and complex applications.
  • High bandwidth enables fast data transfer rates.
  • Low latency improves system responsiveness.
  • Registered DIMM enhances signal integrity and stability in high-density memory configurations.
  • On-die termination reduces signal reflections and improves signal quality.

Additional Details:

The MT9VDDT6472HY-40BF2 is a DDR (Double Data Rate) SDRAM module, meaning it transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate. It is PC3200 rated, indicating a maximum data transfer rate of 3.2 GB/s. The RDIMM design includes a register between the memory controller and the DRAM chips, buffering the address and control signals to improve signal integrity and allow for higher memory capacities. The module operates at 2.5V and has a CAS latency (CL) of 3. On-die termination (ODT) is incorporated to reduce signal reflections on the memory bus, further enhancing signal quality and stability. The module is compatible with systems that support DDR-400 RDIMM memory modules.

You May Also Be Interested in

Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Viking Tech
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Phoenix Contact
MEMORY MODULE
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess