EN
  • EN
  • DE

MT48LC4M16A2TG-7EIT:G

Part No MT48LC4M16A2TG-7EIT:G
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 4Mx16-7 133MHz Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944992-MT48LC4M16A2TG-7EIT:G
Ultra Librarian 3D Model Ultra Librarian MT48LC4M16A2TG-7EIT:G CAD Model

Description

The MT48LC4M16A2TG-7EIT:G is a robust Synchronous DRAM (SDRAM) component from Micron Technology Inc., organized as 4 Meg x 16 bits, providing a total memory capacity of 64 Megabits. This SDRAM is specifically designed for applications requiring high memory bandwidth and low latency, particularly in environments with extreme temperature variations, making it well-suited for a variety of industrial, automotive, and embedded systems.

Applications:

  • Automotive Systems: Navigation, infotainment, and engine control units.
  • Industrial Control Systems: Programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Networking Equipment: Routers, switches, and network interface cards in industrial settings.
  • Military and Aerospace: Avionics, communication systems, and ruggedized computing devices.
  • Embedded Systems: Devices requiring reliable memory in harsh environmental conditions.

Features:

  • Capacity: 64Mb (4 Meg x 16)
  • Organization: Configured as 4 Meg x 16 bits.
  • Speed: -7E indicates a speed grade optimized for performance, reflecting the device's clock frequency capabilities.
  • Interface: SDRAM (Synchronous DRAM) interface.
  • Package: TSOP (Thin Small Outline Package).
  • Power Supply: Typically operates at 3.3V.
  • Operating Temperature: "IT" denotes an extended Industrial Temperature range.
  • Clock Rate: PC133 compliant.

Benefits:

  • High Bandwidth: The SDRAM architecture provides fast data transfer rates, crucial for real-time processing and high-performance applications.
  • Low Latency: Fast access times minimize delays, enhancing the responsiveness of systems relying on this memory.
  • Industrial Temperature Range: The "IT" designation ensures reliable operation across a broad range of temperatures, making it suitable for harsh environments.
  • Compact Size: The TSOP package enables the integration of this memory into space-constrained designs.
  • Reliable Performance: Designed to maintain consistent performance even under demanding operating conditions.

Additional Details:

The MT48LC4M16A2TG-7EIT:G SDRAM is built with a synchronous interface, synchronizing data transfers with a clock signal to ensure precise timing and optimize data throughput. Supporting burst read and write operations further enhances data transfer efficiency. Its 64Mb capacity and 16-bit organization make it suitable for applications needing moderate memory with a wider data path. The TSOP package provides a compact footprint ideal for designs where space is a premium. The industrial temperature range guarantees that the memory can withstand harsh conditions where standard components may fail.

Micron's commitment to quality and reliability ensures the MT48LC4M16A2TG-7EIT:G meets the rigorous demands of modern electronic systems, especially in harsh environments. With its combination of high speed, reasonable capacity, and robust temperature tolerance, this SDRAM is an excellent choice for a variety of demanding applications.

You May Also Be Interested in

NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess