The MT47H64M16HW-25E IT:H is a DDR2 SDRAM component manufactured by Micron Technology Inc. This memory chip is designed for applications requiring high memory bandwidth and performance, such as graphics processing, embedded systems, and high-performance computing.
Applications
- Graphics cards
- Embedded systems
- High-performance computing
- Networking equipment
- Gaming consoles
Features
- DDR2 Technology: Utilizes DDR2 architecture for improved data transfer rates compared to DDR SDRAM.
- Capacity: 64 Meg x 16 configuration, offering a total capacity of 1 Gigabit (1024 Mbits).
- Speed Grade: -25E indicates a data transfer rate of up to 800 Mbps (DDR2-800).
- Operating Voltage: Typically operates at 1.8V, providing a balance between performance and power consumption.
- Interface: Standard DDR2 interface for ease of integration with various memory controllers.
- Package: Available in industry-standard FBGA (Fine-pitch Ball Grid Array) packages for efficient PCB assembly and thermal management.
Benefits
- High Bandwidth: Provides high bandwidth for data-intensive applications, improving overall system performance.
- Low Latency: Optimized for low latency operation, ensuring fast data access and responsiveness.
- Power Efficiency: Operates at a lower voltage, reducing power consumption and heat generation.
- Reliability: Micron's manufacturing ensures high reliability and stability.
- Compatibility: Compliant with JEDEC standards, ensuring compatibility with a wide range of systems.
Additional Details
The MT47H64M16HW-25E IT:H is designed to meet the demanding requirements of modern computing systems. It supports features like on-die termination (ODT) and differential clock inputs to improve signal integrity. The 'HW' in the part number might indicate specific features or characteristics related to the memory chip. The 'IT:H' suffix likely refers to internal tracking or testing information. Consult the Micron datasheet for detailed timing parameters, power consumption characteristics, and package dimensions.
This DDR2 SDRAM is suitable for applications requiring significant memory capacity and high-speed data transfer. Its industry-standard compliance makes it easy to integrate into a variety of system designs.