EN
  • EN
  • DE

MT47H128M8HQ-37E:E

Part No MT47H128M8HQ-37E:E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-533 128Mx8 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942141-MT47H128M8HQ-37E:E
Ultra Librarian 3D Model Ultra Librarian MT47H128M8HQ-37E:E CAD Model

Description

The MT47H128M8HQ-37E:E is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory chip is designed for high-speed data access, making it suitable for applications requiring substantial memory bandwidth. It finds common usage in computing and embedded systems.

Applications

  • Desktop Computers
  • Laptop Computers
  • Graphics Cards
  • Embedded Systems
  • Networking Devices

Features

  • Capacity: 128 Meg x 8 bits
  • Data Rate: DDR2, providing enhanced data transfer rates compared to DDR SDRAM.
  • Clock Frequency: The -37E speed grade determines the operating frequency.
  • Voltage: Operates at 1.8V, optimizing power efficiency.
  • Interface: DDR2 interface ensuring compatibility with DDR2-supported systems.
  • Package: Utilizes FBGA (Fine-pitch Ball Grid Array) package for efficient board mounting and thermal management.

Benefits

  • Increased Bandwidth: Offers higher bandwidth compared to DDR technology, improving system performance.
  • Reduced Power Consumption: Operates at a lower voltage, reducing power consumption.
  • Enhanced System Responsiveness: Enables faster loading, smoother multitasking, and improved overall system performance.
  • Reliable Performance: Manufactured by Micron, ensuring stable and reliable operation.
  • Broad Compatibility: Designed for compatibility with systems supporting DDR2 memory.

Additional Details

The MT47H128M8HQ-37E:E adheres to JEDEC standards for DDR2 SDRAM, ensuring interoperability and adherence to industry specifications. It supports features like on-chip termination (ODT) to improve signal integrity and reduce reflections. Power-saving modes are incorporated to minimize power consumption during idle periods. The -37E speed grade specifies the maximum supported clock frequency and access time of the memory module. It’s essential to match the memory speed with the system's memory controller for optimal performance. The FBGA package facilitates efficient heat dissipation and enables high-density board layouts.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $67.0122
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess