EN
  • EN
  • DE

MT46H32M16LFBF-5:C

Part No MT46H32M16LFBF-5:C
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR 32Mx16 200MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943553-MT46H32M16LFBF-5:C
Ultra Librarian 3D Model Ultra Librarian MT46H32M16LFBF-5:C CAD Model

Description

The MT46H32M16LFBF-5:C is a DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. It's specifically designed for applications needing higher bandwidth and improved performance compared to DDR SDRAM. This particular chip features a density of 32Mb x 16, making it suitable for several uses where increased memory capacity and speed are critical.

Applications

  • High-Performance Computing: Used in servers and workstations for faster data processing.
  • Graphics Cards: Employed in mid-range graphics cards for texture and frame buffer storage, improving graphical performance.
  • Networking Equipment: Integrated into high-speed routers, switches, and network interfaces to facilitate faster packet processing.
  • Embedded Systems: Used in advanced embedded applications requiring significant memory bandwidth, such as image processing systems.
  • Consumer Electronics: Found in advanced gaming consoles, set-top boxes, and high-end digital TVs for enhancing overall system performance.

Features

  • Double Data Rate 2 (DDR2): Doubles the data transfer rate compared to DDR SDRAM, providing increased bandwidth.
  • 32Mb x 16 Density: Offers a storage capacity of 32Mb x 16.
  • Operating Frequency: Designed to operate at a higher frequency, enabling faster data access and transfer.
  • JEDEC Standard Compliance: Adheres to industry standards, ensuring compatibility and interoperability with other JEDEC-compliant devices.

Benefits

  • Increased Bandwidth: DDR2 technology significantly improves data transfer rates, resulting in superior system performance.
  • Efficient Memory Usage: Reduces latency and improves system responsiveness with faster data access.
  • Reliable Performance: Manufactured by Micron Technology, which ensures stable and consistent operation.
  • Lower Power Consumption: Designed for efficient power management, reducing overall energy consumption.
  • Cost-Effective Solution: Provides a balance between performance and cost for various applications.

Additional Details

The MT46H32M16LFBF-5:C typically operates at a lower voltage compared to DDR, typically 1.8V. It supports features like On-Die Termination (ODT) and dynamic calibration, which optimize signal integrity and performance. This DDR2 SDRAM is suitable for applications needing high bandwidth and low latency memory solutions. It is available in a FBGA package.

You May Also Be Interested in

Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess