EN
  • EN
  • DE

MT43A4G40200NFA-S15 ES:

Part No MT43A4G40200NFA-S15 ES:
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case FBGA896
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 719657-MT43A4G40200NFA-S15 ES:
Ultra Librarian 3D Model Ultra Librarian MT43A4G40200NFA-S15 ES: CAD Model

Description

The MT43A4G40200NFA-S15 ES: is a high-performance mobile LPDDR5 SDRAM (Low Power Double Data Rate 5 Synchronous Dynamic Random-Access Memory) from Micron Technology. It's designed for use in mobile devices, offering high bandwidth and low power consumption.

Applications

  • Smartphones
  • Tablets
  • Laptops
  • Wearable devices
  • Automotive Infotainment Systems

Features

  • LPDDR5 Standard: Compliant with the LPDDR5 standard, offering improved performance and power efficiency compared to previous generations.
  • High Bandwidth: Provides high data transfer rates for demanding applications.
  • Low Power Consumption: Optimizes power usage for extended battery life in mobile devices.
  • 4Gb Density: Offers a large memory capacity for storing application data and operating systems.
  • On-Die ECC (Error Correction Code): Enhances data integrity and reliability.
  • Deep Sleep Mode: Supports low-power states for minimal power consumption when idle.

Benefits

  • Enhanced Performance: Improves application responsiveness and multitasking capabilities.
  • Extended Battery Life: Reduces power consumption, allowing for longer usage times in mobile devices.
  • Increased System Reliability: Protects against data corruption with on-die ECC.
  • Faster Data Access: Enables quicker loading of applications and data.
  • Optimized for Mobile Devices: Designed specifically for the power and performance requirements of mobile applications.
  • Improved User Experience: Creates smoother and more seamless operation of applications and device functions.

The MT43A4G40200NFA-S15 ES: LPDDR5 SDRAM is an essential component in modern mobile devices, providing high performance and low power consumption. Its advanced features and benefits make it ideal for demanding applications, contributing to a better user experience. This helps smartphones and other devices function efficiently.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $283.4587 $283.4587
2+ $254.1354 $508.2708
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 994 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess