EN
  • EN
  • DE

MT41K512M8RH-107:K

Part No MT41K512M8RH-107:K
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1866 512Mx8 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940865-MT41K512M8RH-107:K
Ultra Librarian 3D Model Ultra Librarian MT41K512M8RH-107:K CAD Model

Description

The MT41K512M8RH-107:K is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component produced by Micron Technology Inc. This memory module is designed to deliver high bandwidth and low latency for demanding applications. It is well-suited for systems requiring significant memory capacity and fast data access, making it a solid choice for various computing applications.

Applications

  • Desktop Computers: Used as the main system memory to enhance application performance and multitasking.
  • Gaming PCs: Integrated into gaming computers to provide high frame rates and smooth gameplay.
  • Workstations: Employed in professional workstations for managing large datasets and complex tasks.
  • Servers: Utilized in server environments to support virtual machines and data-intensive applications.
  • Networking Equipment: Deployed in routers and switches for fast and reliable data transfer.

Features

  • DDR3 Technology: Based on DDR3 technology, offering rapid data transfer rates and efficient memory access.
  • 4Gb Density: Provides a memory density of 4Gb (4 Gigabits) achieved through stacking.
  • x8 Organization: Organized as 512M x 8, improving data throughput and memory bandwidth.
  • Data Rate: Operates at a data rate of up to 1866 MT/s (MegaTransfers per second) with a -107 speed grade.
  • Refresh Options: Supports auto refresh and self refresh modes for efficient power management and data retention.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • High Bandwidth: Delivers fast data transfer, enhancing overall system responsiveness and performance.
  • Low Latency: Reduces delays in memory access, resulting in faster application loading and execution.
  • Reliable Performance: Provides stable and consistent operation in demanding computing environments.
  • Large Memory Capacity: Supports complex applications, multitasking, and handling large datasets.
  • Enhanced Efficiency: DDR3 technology optimizes performance while maintaining energy efficiency.

Additional Details

The MT41K512M8RH-107:K adheres to JEDEC standards, ensuring compatibility with other DDR3-compliant devices. It supports various timing parameters and operational modes as specified by the DDR3 standard. The component is available in a FBGA (Fine-pitch Ball Grid Array) package, which allows for high-density mounting on printed circuit boards. Its operating temperature range typically spans from 0°C to +85°C, making it suitable for standard operating conditions.

The part number MT41K512M8RH-107:K specifies: MT indicates Micron Technology, 41 represents DDR3 SDRAM, K signifies the specific generation, 512M8 denotes 512Mb x 8 organization, RH refers to the package and specific features, -107 indicates the speed grade (1866 MT/s), and :K often represents specific revisions or testing grades.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess