EN
  • EN
  • DE

MT41K128M16JT-15E

Part No MT41K128M16JT-15E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1333 128Mx16 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941314-MT41K128M16JT-15E
Series *
Ultra Librarian 3D Model Ultra Librarian MT41K128M16JT-15E CAD Model

Description

The 941314-MT41K128M16JT-15E is a high-performance memory module that is designed to provide reliable and efficient performance.

  • Series: memory series
  • Ideal For: use in a wide range of electronic devices
  • Memory Capacity: 128MB
  • Voltage Rating: 1.5V
  • Capability: capable of delivering high-speed data transfer rates
  • Compatibility: designed to be compatible with a wide range of electronic devices
  • Choice: an ideal choice for those looking for a reliable and efficient memory solution

You May Also Be Interested in

Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess