EN
  • EN
  • DE

MT41J256M16HA-093:E

Part No MT41J256M16HA-093:E
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description DRAM Chip DDR3 SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA | IC DRAM 4G PARALLEL 96FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 4Gb (256M x 16)
Memory Interface Parallel
Clock Frequency 1066MHz
Access Time 20ns
Supply Voltage (V) 1.425V ~ 1.575V
Temperature Range - Operating 0°C ~ 95°C
Mounting Style SMD
Manufacturer Package 96-TFBGA
Supplier Device Package 96-FBGA (9x14)
Family Part Number MT41J256M16
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Family Name MT41J256M16
Introduction Date February 16, 2012
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Win Source Part Number 725524-MT41J256M16HA-093:E
Ultra Librarian 3D Model Ultra Librarian MT41J256M16HA-093:E CAD Model

Description

The Micron Technology Inc. MT41J256M16 is a volatile 4Gb (256M x 16) SDRAM-DDR3 memory chip manufactured by Micron Technology Inc..

  • Access Time: 20ns
  • Status: Obsolete
  • Package: 96-FBGA (9x14)
  • Mounting: SMD
  • Memory Interface: Parallel
  • Clock Frequency: 1066MHz
  • Voltage Range: 1.425V to 1.575V
  • Temperature Range: 0°C to 95°C
  • Memory Format: DRAM
  • Alternative Parts: K4B4G1646E-BYK0, H5TQ4G63AFR-G7L, H5TQ4G63AFR-H9L

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Winbond Electronics
IC SDRAM 64MBIT 166MHZ 54TSOP
Lowest to $2.3583
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 2G PARALLEL 96FBGA
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8571 $53.1426
13+ $8.2857 $107.7141
19+ $8.0000 $152.0000
27+ $7.4286 $200.5722
35+ $7.1429 $250.0015
44+ $6.8572 $301.7168
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess