The Micron MT41J128M16JT-125 IT:K is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for high-performance applications. It provides a balance of memory capacity and data transfer speeds. The part number contains details relating to the memory chip's organization, speed grade, and temperature rating.
Applications
- Industrial PCs
- Embedded systems
- Networking equipment
- Automotive applications
- Surveillance systems
Features
- 2Gb (128M x 16) memory organization
- DDR3 interface for high-speed data transfer
- Double data rate architecture for improved bandwidth
- 8-bit prefetch architecture
- Speed grade: 125 (likely corresponds to DDR3-1600 speeds, i.e., 800 MHz clock)
- Operating temperature: IT (Industrial Temperature)
Benefits
- Increased system performance through high memory bandwidth
- Reliable operation in harsh industrial environments
- Long-term availability and support
- Reduced power consumption compared to older DDR technologies
- Compatibility with standard DDR3 memory controllers
Additional Details
The MT41J128M16JT-125 IT:K operates at a voltage level defined by the DDR3 standard (typically 1.5V). The ':K' likely refers to specific die revisions or manufacturing details. The Micron datasheet for this specific part number should be consulted for detailed technical specifications, including timing parameters (CAS latency, tRCD, tRP, etc.) and power consumption characteristics. This memory chip is well-suited for applications requiring stable and reliable operation across an extended temperature range. The industrial temperature rating makes it a suitable choice for environments where commercial-grade memory components may not be sufficient.