EN
  • EN
  • DE

MT36JSF1G72PZ-1G1

Part No MT36JSF1G72PZ-1G1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1066 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949950-MT36JSF1G72PZ-1G1
Series *
Ultra Librarian 3D Model Ultra Librarian MT36JSF1G72PZ-1G1 CAD Model

Description

The MT36JSF1G72PZ-1G1 is a 1GB DDR3 PC3-8500 CL7 ECC Registered 240-Pin DIMM from Micron Technology Inc. It is specifically designed for servers and workstations that require high reliability and error correction capabilities.

Applications

  • Servers
  • Workstations
  • High-performance computing systems
  • Data centers

Features

  • 1GB Capacity
  • DDR3 Technology
  • ECC Registered (Error-Correcting Code)
  • PC3-8500 (DDR3-1066)
  • CAS Latency CL7
  • 240-Pin DIMM

Benefits

  • Improved data integrity due to ECC, which detects and corrects single-bit errors, preventing data corruption and system crashes.
  • Increased system stability through the registered design, reducing the electrical load on the memory controller and improving signal integrity.
  • Enhanced performance in memory-intensive applications due to the high bandwidth of DDR3 technology.
  • Greater system uptime in critical server environments.
  • Compatibility with a wide range of server motherboards that support DDR3 ECC Registered memory.

Additional Details

This memory module operates at 1.5V. The ECC functionality is crucial in server environments, ensuring that even minor memory errors are detected and corrected automatically, minimizing the risk of data loss. The registered design further enhances reliability by buffering the address and control signals, making the memory system more robust and stable, especially when multiple modules are installed.

The MT36JSF1G72PZ-1G1 operates at a speed of 1066MHz (PC3-8500) and has a CAS latency of 7 (CL7), which contributes to faster data access times. The 240-pin DIMM form factor is standard for DDR3 memory modules used in desktop and server systems.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess