EN
  • EN
  • DE

MT29C4G48MAPLCJQ-6 IT

Part No MT29C4G48MAPLCJQ-6 IT
Manufacturer Micron Technology Inc.
Catalog DDR
Description MCP NAND 4Gb + LPDDR 2Gb Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956971-MT29C4G48MAPLCJQ-6 IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT29C4G48MAPLCJQ-6 IT CAD Model

Description

The MT29C4G48MAPLCJQ-6 IT is a high-performance NAND Flash memory device manufactured by Micron Technology Inc. This component is designed for applications requiring high density, high reliability, and fast data access. It features a 4Gb (Gigabit) capacity, organized as 4G x 48, and is suitable for various data storage applications.

Applications

  • Embedded Systems: Used in a wide range of embedded systems, including industrial controllers, IoT devices, and consumer electronics.
  • Solid State Drives (SSDs): Utilized as storage media in solid state drives for improved performance and reliability compared to traditional HDDs.
  • Mobile Devices: Found in smartphones, tablets, and other mobile devices for storing operating systems, applications, and user data.
  • Data Loggers: Employed in data loggers for storing sensor data in industrial and environmental monitoring applications.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing firmware and configuration data.

Features

  • 4Gb (Gigabit) Capacity: Provides a storage capacity of 4 Gigabits.
  • x48 I/O Interface: Offers a 48-bit wide data interface for fast data transfer.
  • NAND Flash Technology: Utilizes NAND flash technology for high-density storage and non-volatile memory.
  • High-Speed Data Access: Supports fast read and write operations for improved system performance.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Error Correction Code (ECC): Includes ECC functionality to ensure data integrity and reliability.
  • Operating Temperature Range: Industrial temperature range (-40°C to +85°C) for reliable operation in harsh environments.
  • RoHS Compliant: Manufactured in compliance with RoHS (Restriction of Hazardous Substances) directives.

Benefits

  • High Storage Density: Offers a large storage capacity in a small form factor.
  • Fast Data Transfer: Enables rapid data access and improves overall system performance.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • Enhanced Reliability: ECC functionality ensures data integrity and reduces the risk of data corruption.
  • Wide Operating Temperature Range: Operates reliably in a wide range of temperatures.

Additional Details

The MT29C4G48MAPLCJQ-6 IT NAND Flash memory device is manufactured using advanced semiconductor technology, ensuring high quality and reliability. Its high density and fast data access make it ideal for a variety of demanding applications. Detailed specifications, including timing diagrams, electrical characteristics, and package dimensions, are available in the manufacturer's datasheet.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess