The Micron MT18JSF25672PY-1G1D1BA is a 2GB DDR3 PC3-10600E ECC Unbuffered DIMM (UDIMM) memory module. Designed for use in entry-level servers and high-performance workstations, this module offers a balance of speed, capacity, and data integrity. Operating at a clock speed of 1333MHz, it provides reliable performance for a range of applications. The ECC (Error-Correcting Code) feature detects and corrects single-bit errors, ensuring data accuracy and preventing system crashes, especially important in environments where data integrity is paramount.
Applications
- Entry-level servers
- High-performance workstations
- Small business servers
- Desktop computers requiring ECC memory
Features
- 2GB DDR3 ECC Unbuffered DIMM (UDIMM)
- 1333MHz (PC3-10600E) speed
- ECC (Error-Correcting Code) for data integrity
- 240-pin DIMM form factor
- 1.5V operating voltage
Benefits
- Improved data integrity due to error correction
- Reduced risk of data corruption and system crashes
- Enhanced system stability and reliability
- Increased performance for memory-intensive applications
- Cost-effective solution for ECC memory requirements
Additional Details
The MT18JSF25672PY-1G1D1BA utilizes a 240-pin DIMM form factor and operates at a standard 1.5V voltage. Unbuffered DIMMs (UDIMMs) are commonly used in desktop computers and entry-level servers. The ECC functionality provides an added layer of protection against memory errors, which is crucial for maintaining data accuracy and preventing system downtime. Micron Technology is a reputable manufacturer known for producing high-quality and reliable memory solutions. This module is designed to meet the demanding requirements of server and workstation environments, providing a stable and high-performance memory solution at an affordable price point. It's a good option for systems where ECC memory is required but a fully registered DIMM configuration is not necessary.