EN
  • EN
  • DE

MT16LSDF6464HY-133D2

Part No MT16LSDF6464HY-133D2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description SMALL-OUTLINE SDRAM MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Micron Technology Inc.
Part Status Obsolete(EOL)
Memory Type SDRAM
Memory Size 512MB
Speed 133MHz
Package 144-SODIMM
Win Source Part Number 1227730-MT16LSDF6464HY-133D2
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Family Name MT16LSDF6464H
Introduction Date June 21, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MT16LSDF6464HY-133D2 CAD Model

Description

The Micron Technology Inc. MT16LSDF6464HY-133D2 is a synchronous DRAM (SDRAM) memory module. It is designed for use in computers, networking equipment, and other electronic devices that require high-speed and reliable memory.

Applications:

  • Desktop and laptop computers: Main memory for running operating systems and applications.
  • Networking equipment: Used in routers, switches, and servers for packet buffering and data storage.
  • Embedded systems: Used in industrial controllers, medical devices, and automotive systems for storing program code and data.
  • Graphics cards: Frame buffer memory for storing textures and rendering images.
  • Printers and scanners: Buffer memory for processing image data.

Features:

  • 512MB (64Meg x 64) capacity: Provides ample memory space for running demanding applications.
  • PC133 Speed: Operates at a clock speed of 133MHz, enabling fast data transfer rates.
  • Synchronous Operation: Synchronized with the system clock for improved performance.
  • Double Data Rate (DDR) capability: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • 168-Pin DIMM: Standard form factor for easy installation in compatible systems.
  • Low Voltage Operation: Typically operates at 3.3V, reducing power consumption.

Benefits:

  • High Performance: Fast clock speed and DDR capability provide high data transfer rates.
  • Large Capacity: 512MB capacity allows for running multiple applications and handling large datasets.
  • Reliable Operation: Designed for stable and reliable performance in demanding applications.
  • Easy Installation: Standard DIMM form factor simplifies installation and upgrades.

Additional Details:

The MT16LSDF6464HY-133D2 SDRAM module is designed to meet the JEDEC industry standards for SDRAM. It is important to consult the manufacturer's datasheet for detailed specifications, timing diagrams, and application notes to ensure proper installation and operation. Ensure that the memory module is compatible with the system's motherboard and chipset before installation. This memory will increase the performance of systems that support PC133 SDRAM modules. Because this is older technology, its use is limited to older systems.

You May Also Be Interested in

Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess