EN
  • EN
  • DE

MT16HTF25664HY-80EE1

Part No MT16HTF25664HY-80EE1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-800 SODIMM 256Mx64 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950147-MT16HTF25664HY-80EE1
Series *
Ultra Librarian 3D Model Ultra Librarian MT16HTF25664HY-80EE1 CAD Model

Description

The Micron MT16HTF25664HY-80EE1 is a 2GB DDR2 800MHz CL6 200-Pin SODIMM Memory Module. This memory module is designed for laptops and other small form factor computers, providing increased memory capacity and improved performance. It is a reliable solution for upgrading systems that support DDR2 memory technology.

Applications

  • Laptop computers
  • Notebook computers
  • Small form factor PCs
  • Embedded systems

Features

  • 2GB memory capacity
  • DDR2 technology
  • 800MHz clock speed
  • CL6 latency
  • SODIMM form factor (200-pin)
  • Unbuffered
  • Non-ECC
  • 1.8V operating voltage

Benefits

  • Improved System Performance: Upgrading to 2GB of DDR2 memory significantly boosts system responsiveness, resulting in smoother multitasking and faster application loading.
  • Enhanced Multitasking Capabilities: With more memory available, users can run multiple applications simultaneously without experiencing performance slowdowns.
  • Increased Productivity: Faster data access and processing enhance overall productivity by reducing waiting times and streamlining workflows.
  • Easy Installation: The SODIMM form factor ensures a straightforward and hassle-free installation process in compatible laptops and notebooks.
  • Reliable Performance: Micron memory modules are known for their quality and reliability, guaranteeing stable and dependable performance for your system.

Additional Details

The MT16HTF25664HY-80EE1 module operates at a voltage of 1.8V, contributing to energy efficiency. It is a non-ECC (Error-Correcting Code) module, making it suitable for general-purpose computing tasks. The 200-pin SODIMM design ensures compatibility with a broad range of laptop models that support DDR2 memory. The 800MHz clock speed, combined with a CL6 latency, allows for efficient data transfer rates, making it a practical upgrade for older systems aiming to enhance their performance. Its unbuffered design ensures direct communication with the system's memory controller, optimizing data access speeds.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess