EN
  • EN
  • DE

MT16HTF25664AY-53EA1

Part No MT16HTF25664AY-53EA1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description MODULE DDR2 SDRAM 2GB 240UDIMM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory - Modules
Mfr Micron Technology Inc.
Package Box
Product Status Discontinued
Memory Type DDR2 SDRAM
Memory Size 2GB
Transfer Rate (Mb/s, MT/s, MHz) 533
Package / Case 240-UDIMM
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 951208-MT16HTF25664AY-53EA1
Ultra Librarian 3D Model Ultra Librarian MT16HTF25664AY-53EA1 CAD Model

Description

The MT16HTF25664AY-53EA1 is a 2GB DDR2 SDRAM memory module designed for memory card and module applications.

  • Transfer rate: 533 Mb/s
  • Frequency: operates @ a frequency of 533 MHz
  • Package: 240-UDIMM package
  • ECCN: (Export Control Classification Number) of EAR99
  • Manufactured by: Micron Technology Inc.
  • Product Status: discontinued
  • Suitable for: various computing and storage applications that require reliable and high-performance memory solutions
  • Memory Size: 2GB, provides ample storage capacity for data-intensive tasks
  • Compatible with: systems that support DDR2 SDRAM technology, making it a versatile choice for upgrading or replacing memory modules in existing systems
  • Ensures: smooth and seamless operation for your computing needs

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess