EN
  • EN
  • DE

BL2K16G36C16U4WL

Part No BL2K16G36C16U4WL
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-3600 UDIMM Kit Ballistix RGB (32GB 2x16G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1448346-BL2K16G36C16U4WL
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian BL2K16G36C16U4WL CAD Model

Description

The Crucial Retail BL2K16G36C16U4WL DDR4-3600 UDIMM Kit Ballistix RGB signifies an elite memory solution, crafted for gaming connoisseurs and PC enthusiasts requiring high-caliber performance from their hardware. This kit encompasses a total memory of 32GB, split across two sticks of 16GB, facilitating powerful multi-tasking and enhancing the gaming experience. The memory operates at a speed of 3600MHz, thereby enabling swift and efficient data processing. It conforms to the 288-pin configuration and is compatible with the PC4-28800 standard, ensuring broad compatibility with DDR4 enabled motherboards. What sets this memory kit apart is its Ballistix RGB feature, offering customizable lighting options to match the user's system aesthetics or mood, providing not just performance but also a visually striking experience. Manufactured by Crucial Retail, a brand synonymous with reliability and performance, the BL2K16G36C16U4WL kit is engineered to deliver, ensuring stability during intense gaming sessions and heavy computational tasks.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess