EN
  • EN
  • DE

ZL30772LFG7

Part No ZL30772LFG7
Manufacturer Microchip Technology
Catalog OEM Souring
Description Clock Generato 0.0000005MHz to 900MHz-IN 1045MHz-OUT 80-Pin VFLGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466579-ZL30772LFG7
Manufacturer Microchip Technology
Package Tray
Product Status Active
PLL Yes
Main Purpose Ethernet, SONET/SDH, Wireless Base Stations
Input CMOS
Output CMOS, HCSL, HSTL, LVDS, LVPECL
Number of Circuits 2
Ratio - Input 5:10
Differential - Input Yes/Yes
Frequency - Max 1.045GHz
Voltage - Supply 1.8V, 3.3V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Grade -
Package / Case 80-VFLGA
Supplier Device Package 80-LGA (11x11)
Ultra Librarian 3D Model Ultra Librarian ZL30772LFG7 CAD Model

Description

The ZL30772LFG7, developed by Microchip, is a sophisticated clock generator microchip engineered to provide precise clock signals across a wide frequency range from as low as 0.0000005MHz to as high as 900MHz on the input side, with an output capability of 1045MHz. Packaged in an 80-pin VFLGA tray, this device is designed to meet the stringent timing requirements of modern digital systems, offering unparalleled precision and stability. It is suitable for a variety of applications, including networking, telecommunications, and high-speed data processing systems. The ZL30772LFG7 ensures low jitter and low phase noise performance, critical for maintaining signal integrity in high-speed digital systems. Its flexibility in frequency programming and ability to generate multiple clocks make it an essential component for system designers looking to optimize their systems for speed, reliability, and performance.

You May Also Be Interested in

Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Texas Instruments
Translation Voltage
Lowest to $0.5889
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess