EN
  • EN
  • DE

WP3161W6NFEI-320B1

Part No WP3161W6NFEI-320B1
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description WINPATH3 SLB 161 320MHZ LF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Applications Network Processor
Core Processor MIPS32 34Kc
Program Memory Type SRAM
Interface I2C, RMII, UART
Mounting Style SMD
Manufacturer Package 896-BGA, FCBGA
Supplier Device Package 896-FCBGA (31x31)
Manufacturer Pack Quantity 40
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812596-WP3161W6NFEI-320B1
Ultra Librarian 3D Model Ultra Librarian WP3161W6NFEI-320B1 CAD Model

Description

The WP3161W6NFEI-320B1 is a cutting-edge product from Microchip Technology, designed to cater to the demanding needs of modern electronic applications. This product is a testament to Microchip's commitment to providing high-quality, reliable, and versatile solutions for the electronics industry.

Key Features

  • High-Performance Microcontroller: At the heart of the WP3161W6NFEI-320B1 is a powerful microcontroller that delivers exceptional speed and efficiency, making it ideal for a wide range of applications.
  • Robust Memory Architecture: This product comes equipped with a substantial amount of memory, including both flash and RAM, to support complex operations and multitasking without compromising performance.
  • Advanced Connectivity: With integrated support for multiple communication protocols, the WP3161W6NFEI-320B1 ensures seamless connectivity and data transfer across various devices and systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this product features low power consumption modes, making it suitable for battery-powered and energy-sensitive applications.
  • Extended Temperature Range: The WP3161W6NFEI-320B1 is built to withstand harsh environmental conditions, operating reliably across an extended temperature range.

Applications

The versatility of the WP3161W6NFEI-320B1 makes it an excellent choice for a multitude of applications, including but not limited to industrial automation, automotive systems, smart home devices, and Internet of Things (IoT) gadgets. Its robust feature set ensures that it can handle the complexities of modern electronics with ease.

Quality and Reliability

Microchip Technology is renowned for its dedication to quality and reliability, and the WP3161W6NFEI-320B1 is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards of performance and durability. Customers can trust this product to perform consistently and reliably over its lifespan.

Support and Resources

Microchip Technology provides comprehensive support and a wealth of resources to assist customers in integrating the WP3161W6NFEI-320B1 into their projects. From detailed datasheets and technical documentation to customer support and community forums, users have access to everything they need to make the most of this exceptional product.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.6368
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.4437 $73.4437
2+ $70.9625 $141.9250
3+ $66.0000 $198.0000
4+ $63.5188 $254.0752
5+ $61.0376 $305.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess