EN
  • EN
  • DE

VSC8564XKS-11

Part No VSC8564XKS-11
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Base Product Number VSC8564
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1117976-VSC8564XKS-11
Ultra Librarian 3D Model Ultra Librarian VSC8564XKS-11 CAD Model

Description

Microchip Technology's VSC8564XKS-11

The VSC8564XKS-11 is a high-performance, quad-port Gigabit Ethernet PHY transceiver from Microchip Technology, designed to deliver reliable, high-speed network connectivity for a wide range of applications. This advanced integrated circuit is built to support the stringent demands of enterprise networking equipment, industrial automation, and telecommunication infrastructures.

At the core of the VSC8564XKS-11 is its robust physical layer (PHY) functionality, which provides four independent Gigabit Ethernet transceivers in a single package. Each port supports 10/100/1000BASE-T operations, enabling flexible connectivity options for various network speeds. The device integrates an array of features to ensure optimal performance, including Energy Efficient Ethernet (EEE) compliant with IEEE 802.3az, which helps reduce power consumption during periods of low data activity.

The VSC8564XKS-11 is designed with versatility in mind, offering multiple interface options such as SGMII, QSGMII, and RGMII, which provide seamless integration with a variety of MAC interfaces and switch fabrics. This versatility makes the device suitable for use in multi-port network interface cards, switches, routers, and other networking equipment that require high-density Ethernet connectivity.

One of the key advantages of the VSC8564XKS-11 is its support for advanced link diagnostics and monitoring capabilities. The device features Microchip's VeriPHY technology, which allows for comprehensive cable diagnostics and network troubleshooting. This helps network administrators quickly identify and resolve physical layer issues, minimizing network downtime.

For enhanced network security, the VSC8564XKS-11 incorporates several security features, including MACsec (IEEE 802.1AE), which provides secure encrypted communication on Ethernet links. Additionally, the device offers robust ESD protection, ensuring long-term reliability and stability in harsh electrical environments.

The VSC8564XKS-11 is available in a compact 151-pin package, making it an ideal choice for space-constrained applications. With its combination of performance, energy efficiency, and advanced features, the VSC8564XKS-11 from Microchip Technology stands out as a superior solution for next-generation network connectivity.

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Others
Need more? Email Us
Infineon Technologies
Lowest to $21.6228
Infineon Technologies
Lowest to $5.6191
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $6.2971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess