EN
  • EN
  • DE

USB2250I-NU-06

Part No USB2250I-NU-06
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 128VTGFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Controller USB 2.0 - Interface 128-VTQFP (14x14)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 128-TQFP
Case / Package 128-VTQFP (14x14)
Family Name USB2250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938344-USB2250I-NU-06
Ultra Librarian 3D Model Ultra Librarian USB2250I-NU-06 CAD Model

Description

Microchip Technology USB2250I-NU-06 Overview

The USB2250I-NU-06 is a high-quality, versatile USB 2.0 Hi-Speed Flash Media Controller from the renowned manufacturer Microchip Technology. This advanced controller is specifically designed to bridge the gap between high-speed USB data transfer and various forms of flash media, making it an ideal solution for a wide range of applications, including card readers, docking stations, and portable media players.

Key Features

  • High-Speed USB 2.0 Interface: With support for USB 2.0 Hi-Speed (480 Mbps), the USB2250I-NU-06 ensures fast and efficient data transfer between devices.
  • Multiple Flash Media Support: The device is compatible with a broad range of flash media standards such as Secure Digital (SD), MultiMediaCard (MMC), Memory Stick (MS), and CompactFlash (CF), offering flexibility in terms of media usage.
  • Integrated USB PHY: The built-in USB PHY simplifies design and reduces external component requirements, which can lead to a more compact and cost-effective end product.
  • ATA/ATAPI-6 Support: The controller is designed to interface with ATA/ATAPI-6 devices, allowing for easy integration with a variety of storage media.

Performance and Reliability

The USB2250I-NU-06 is engineered to deliver high performance and reliability. It is equipped with advanced error handling mechanisms and supports multiple flash media interfaces, ensuring data integrity during high-speed transfers. Its robust design is well-suited for demanding applications where consistent operation is critical.

Applications

This controller is versatile enough to be used in an array of consumer electronics and computing devices. Whether it is for creating a custom card reader or integrating into a multifunction printer, the USB2250I-NU-06 is a go-to solution for developers looking to incorporate reliable USB 2.0 connectivity and media card interfacing in their products.

Easy Integration

Microchip Technology provides comprehensive support for the USB2250I-NU-06, including technical documentation, reference designs, and customer support. This ensures that integration into existing or new designs is as smooth as possible, reducing time to market and allowing for focus on product innovation and performance.

Overall, the USB2250I-NU-06 from Microchip Technology is a powerful controller that offers a perfect blend of speed, compatibility, and reliability, making it an excellent choice for your next-generation flash media applications.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7632 $54.1056
19+ $5.5493 $105.4367
28+ $5.3759 $150.5252
39+ $5.2025 $202.8975
50+ $5.0291 $251.4550
67+ $4.5088 $302.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess