EN
  • EN
  • DE

UPS170E3/TR7

Part No UPS170E3/TR7
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 1A 70V POWERMITE / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Base Product Number UPS170
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1132061-UPS170E3/TR7
Ultra Librarian 3D Model Ultra Librarian UPS170E3/TR7 CAD Model

Description

Microchip Technology UPS170E3/TR7: A Robust Zener Diode

The UPS170E3/TR7 is an advanced Zener diode component manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to provide a reliable, precise voltage regulation solution for a variety of electronic applications.

The UPS170E3/TR7 is characterized by its high level of performance and stability, making it an ideal choice for voltage regulation and protection in complex circuits. With its precise breakdown voltage, it is commonly used as a voltage reference or in voltage clamping applications where it protects sensitive circuit components from overvoltage conditions.

Key Features:

  • High Stability: The device is designed to maintain a stable voltage over fluctuations in current and temperature, ensuring consistent performance.
  • Low Leakage Current: It has a low leakage current which minimizes power loss and improves the overall efficiency of the application it is used in.
  • Surface Mount Package: The UPS170E3/TR7 comes in a surface-mount package, specifically in a DO-214AA (SMB) format, which allows for efficient assembly and space-saving on PCBs.
  • Power Dissipation: With a power dissipation of 1.25 watts, it can handle significant amounts of power, making it suitable for high-power applications.
  • Breakdown Voltage: It offers a precise breakdown voltage, which is crucial for applications that require accurate voltage regulation.
  • RoHS Compliant: The component is compliant with the RoHS directive, which means it is free from hazardous substances and is environmentally friendly.

Applications:

The UPS170E3/TR7 is versatile and can be used in a broad range of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Telecommunications
  • Industrial equipment

With its robust design and precise voltage control, the UPS170E3/TR7 by Microchip Technology is a reliable component for designers and engineers looking to enhance the stability and safety of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess