Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Transmitter UHF, ASK 310MHz ~ 440MHz 1dBm ~ 5dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154", 3.90mm Width)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-LSSOP (0.154", 3.90mm Width)
Case / Package 16-SSO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901638-U2745B-MFBG3
Ultra Librarian 3D Model Ultra Librarian U2745B-MFBG3 CAD Model

Description

The U2745B-MFBG3 from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance applications. This product is part of Microchip's extensive range of semiconductor solutions, known for their reliability and innovation. The U2745B-MFBG3 is particularly suitable for use in advanced communication systems, automotive technology, and sophisticated industrial equipment.

Key Features

  • High Integration: The U2745B-MFBG3 integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Advanced Technology: Built using Microchip's cutting-edge manufacturing processes, this IC offers excellent performance and power efficiency.
  • Versatility: Its flexible design makes it suitable for a wide range of applications, ensuring that it can meet the needs of various industries.
  • Durability: The product is designed to withstand harsh operating conditions, making it reliable for mission-critical applications.

Applications

The U2745B-MFBG3 is versatile enough to be used in a variety of applications, including but not limited to:

  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Product Specifications

Parameter Value Brand Microchip Technology Part Number U2745B-MFBG3 Package Type Surface Mount Operating Temperature Range Specified by Manufacturer

For detailed technical specifications, please refer to the U2745B-MFBG3 datasheet provided by Microchip Technology.

Quality Assurance

Microchip Technology is committed to delivering high-quality products. The U2745B-MFBG3 is subjected to rigorous testing and quality control measures to ensure it meets the industry's highest standards. Customers can trust this product for its performance and longevity in their applications.

You May Also Be Interested in

Silicon Labs
RF TX IC FSK 284-960MHZ 20VFQFN
Need more? Email Us
ECAD model for SI4055-C2A-GMR
Analog Devices Inc.
RF TX IC FSK 300-960MHZ 10TFSOP
Need more? Email Us
ECAD model for MAX41464GUB+
Texas Instruments
Sub-1GHz RF Transmitter 300-928MHz 16-VQFN
Lowest to $1.3397
ECAD model for CC1150RGV
Microchip Technology
RF Transmitter 300MHz-450MHz SC-70-6
Lowest to $74.4275
ECAD model for MICRF300YC6
Analog Devices Inc.
RF XMITTER 800MHZ-4GHZ 32VFQFN
Need more? Email Us
ECAD model for HMC8200LP5METR
Microchip Technology
RF TX IC ASK 300-450MHZ 10XFDFN
Lowest to $1.6931
ECAD model for MICRF112YMU-TR
Analog Devices Inc.
RF TX IC FSK 300-960MHZ 10TFSOP
Need more? Email Us
ECAD model for MAX41464GUB+T
NXP / Nexperia
IC REMOTE KEYLESS ENTRY 20TSSOP
Need more? Email Us
ECAD model for PCF7922ATT/M1AC07J
Texas Instruments
Sub-1GHz RF Transmitter 164-960MHz 32-VQFN
Lowest to $2.6794
ECAD model for CC1175RHB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0287 $71.0045
80+ $1.6647 $133.1760
125+ $1.6126 $201.5750
170+ $1.5606 $265.3020
215+ $1.5085 $324.3275
290+ $1.3525 $392.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,190 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention