EN
  • EN
  • DE

TS87C52X2-LCE

Part No TS87C52X2-LCE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit Microcontroller 8 Kbytes ROM/OTP, ROMless | IC MCU 8BIT 8KB OTP 44VQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 30/20MHz
Connectivity UART/USART
Peripherals POR
The number of I/O 32
Program Memory Size 8KB
Program Memory Type OTP
Date RAM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-VQFP
Family Part Number TS87C52X2
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1274527-TS87C52X2-LCE
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS87C52X2-LCE CAD Model

Description

Product Overview: TS87C52X2-LCE by Microchip Technology

The TS87C52X2-LCE is a powerful and versatile microcontroller produced by Microchip Technology, designed to offer a high-performance solution for embedded systems. This microcontroller is part of the MCS-51 family and is an enhanced version of the traditional 8051 microcontroller architecture, providing a range of improved features and capabilities that make it suitable for a wide array of applications.

Key Features

  • High-Speed Architecture: The TS87C52X2-LCE operates at up to 40 MHz, offering high computational performance which is crucial for time-sensitive tasks and applications requiring rapid processing capabilities.
  • Memory Capacity: It comes with 8KB of on-chip EPROM, providing ample space for application code, and 256 bytes of RAM for data storage, ensuring efficient handling of operations and data manipulation.
  • Three Flexible Timer/Counters: These timers are essential for tasks that require precise timing and event counting, making it ideal for a range of control applications.
  • Serial Communication: The integrated serial communication controller facilitates easy data exchange with other devices, supporting a variety of communication protocols.
  • Input/Output Ports: With four 8-bit I/O ports, the TS87C52X2-LCE offers extensive interfacing capabilities, allowing for direct control of a wide range of peripherals and external devices.
  • Interrupt System: Its robust interrupt system with six interrupt sources ensures responsive interaction with external events, enhancing the system's ability to handle multitasking efficiently.

Applications

The TS87C52X2-LCE is designed for use in a diverse range of applications, from industrial control systems to consumer electronics. Its flexibility and powerful feature set make it an excellent choice for automation systems, home appliances, automotive electronics, and other embedded system applications that require reliable and efficient microcontroller performance.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the TS87C52X2-LCE is no exception. This microcontroller is built to meet the high standards of performance and reliability that users have come to expect from Microchip products. Whether you're developing a new product or upgrading an existing system, the TS87C52X2-LCE offers a dependable and cost-effective solution for your microcontroller needs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess