EN
  • EN
  • DE

TC77-5.0MOATR

Part No TC77-5.0MOATR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tape and Reel
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type SPI
Supply Voltage (V) 2.7V ~ 5.5V
Resolution 12 b
Features Standby Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition 25°C ~ 65°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TC77
Manufacturer Pack Quantity 3,300
MSL Level 3 (168 Hours)
Win Source Part Number 1265256-TC77-5.0MOATR
Manufacturer Homepage www.microchip.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TC77
Introduction Date September 23, 2002
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TC77-5.0MOATR CAD Model

Description

Microchip Technology's TC77-5.0MOATR Temperature Sensor

The TC77-5.0MOATR is a precision temperature sensor from Microchip Technology, designed to offer reliable and accurate temperature readings in a variety of applications. This sensor is part of the TC77 series, which is known for its high-performance and easy-to-use features, making it an ideal choice for system temperature monitoring and thermal protection.

Constructed in a small 5-pin SOT-23 package, the TC77-5.0MOATR is not only space-efficient but also offers a low-power consumption profile, which is crucial for battery-operated devices. The sensor operates over a wide temperature range of -40°C to +125°C, providing versatility for use in diverse environments, from industrial control systems to consumer electronics.

One of the standout features of the TC77-5.0MOATR is its digital output. The temperature data is converted to a 13-bit, 0.0625°C resolution digital value using an internal analog-to-digital converter (ADC). This digital output can be easily interfaced with most microcontrollers through a simple SPI (Serial Peripheral Interface) compatible serial bus, allowing for straightforward integration into existing designs.

The accuracy of the TC77-5.0MOATR is ±1°C (max) from 0°C to +70°C, which ensures precise temperature monitoring without the need for calibration. Additionally, the sensor has an active conversion mode and a low-power standby mode, making it energy efficient for systems where power conservation is critical.

Microchip Technology has designed the TC77-5.0MOATR with reliability in mind. It has a solid-state temperature sensing element, which means there are no moving parts to wear out or fail, providing a long operational lifespan. This sensor is also factory calibrated and requires no external components, facilitating ease of design and reducing time to market for product developers.

Overall, the TC77-5.0MOATR is a robust and precise temperature sensor that offers digital convenience for a wide range of applications. Whether it's for thermal management in computing systems, environmental monitoring, or industrial process control, this sensor from Microchip Technology stands as a top choice for designers and engineers seeking accuracy, reliability, and efficiency.

You May Also Be Interested in

Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264
Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to $5.2271
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess