EN
  • EN
  • DE

SY897132LKY

Part No SY897132LKY
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLK LINK REPLICATOR HDTV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
PLL No
Main Purpose Fibre Channel, Gigabit Ethernet, HDTV, SATA
Input CML, LVPECL
Output LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 139806-SY897132LKY
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY897132LKY CAD Model

Description

The SY897132LKY is an advanced, high-performance integrated circuit from Microchip Technology, designed for a wide array of applications requiring precise clock management and signal conditioning. This IC is part of Microchip's renowned portfolio of solutions that cater to the needs of modern electronics, ensuring reliable and efficient operation across various industries.

Key Features

  • High Precision: The SY897132LKY is engineered to deliver high-precision signal processing, making it ideal for applications that require accurate timing and synchronization.
  • Low Power Consumption: With its energy-efficient design, this product is optimized for low power consumption, thereby extending the battery life of portable devices and reducing the overall energy cost for stationary applications.
  • Versatility: The IC is versatile and can be used in various applications, including telecommunications, data communications, and industrial systems that demand high-speed and reliable signal conditioning.
  • Robust Design: The robust design of the SY897132LKY ensures that it can withstand harsh operating conditions, making it suitable for use in environments that are exposed to extreme temperatures, vibrations, and other challenging factors.

Applications

The SY897132LKY from Microchip Technology is particularly well-suited for use in:

  • Networking equipment such as routers, switches, and signal repeaters
  • Data centers requiring precise clock distribution and signal integrity
  • Wireless infrastructure, including base stations and network interfaces
  • Industrial automation systems that rely on accurate timing for process control

Technical Specifications

The SY897132LKY boasts an impressive set of technical specifications that ensure it meets the stringent requirements of modern electronic systems. It includes multiple outputs for clock distribution, a wide operating temperature range, and compatibility with various signal standards. Detailed specifications can be obtained from the Microchip Technology datasheet and support documentation.

For engineers and system designers looking for a reliable and high-performance clock management solution, the SY897132LKY from Microchip Technology represents a top-tier choice, backed by Microchip's commitment to quality and long-term support.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $41.7791
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5537 $60.4296
19+ $6.1977 $117.7563
29+ $6.0037 $174.1073
40+ $5.8108 $232.4320
52+ $5.6168 $292.0736
69+ $5.0358 $347.4702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess