EN
  • EN
  • DE

SY89230UMG

Part No SY89230UMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK DIVIDER LVPECL 16-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Clock Divider
PLL No
Input CML, LVDS, PECL
Output LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 3.2GHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 031661-SY89230UMG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89230UMG CAD Model

Description

Product Overview: SY89230UMG from Microchip Technology

The SY89230UMG is a high-performance, precision, low-jitter clock synthesizer from Microchip Technology, designed to meet the stringent requirements of today's high-speed communication protocols and data-intensive applications. This device is part of Microchip's Precision Edge® series, which is renowned for delivering advanced timing solutions with exceptional performance.

At the heart of the SY89230UMG is a phase-locked loop (PLL) circuit that provides a stable and accurate clock signal. The device features a wide frequency range, making it suitable for a variety of applications, including networking, telecommunications, and high-speed data processing. Its low-jitter characteristic ensures reliable data transmission by minimizing signal distortion, which is critical for maintaining data integrity in systems such as servers, routers, and switches.

The SY89230UMG is equipped with a differential LVPECL (Low Voltage Positive Emitter Coupled Logic) output, which is capable of driving high-speed signals with minimal noise. This output type is particularly beneficial in environments where signal integrity can be compromised by electromagnetic interference (EMI). Additionally, the device supports a wide range of supply voltages, from 2.5V to 3.3V, providing flexibility in various power environments.

The device is housed in a compact 16-pin MLF® (Micro Leadframe Package) package, which is ideal for space-constrained applications. Its small footprint allows for efficient utilization of PCB (Printed Circuit Board) space, while still delivering the high-performance features necessary for demanding applications.

Microchip Technology's commitment to quality ensures that the SY89230UMG is manufactured to the highest standards, offering reliability and longevity. With its combination of performance, precision, and robustness, the SY89230UMG is an excellent choice for designers seeking to optimize their system's clock management and enhance overall performance.

For detailed technical specifications, application notes, and support resources, customers can visit the Microchip Technology website or contact their sales representative.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6193 $59.5737
22+ $5.4320 $119.5040
33+ $5.2622 $173.6526
46+ $5.0924 $234.2504
59+ $4.9226 $290.4334
79+ $4.4133 $348.6507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess