EN
  • EN
  • DE

SY55859LMG

Part No SY55859LMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH DUAL 32MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Crosspoint Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-MLF (5x5)
Win Source Part Number 031652-SY55859LMG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SY55859
Introduction Date February 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SY55859LMG CAD Model

Description

The SY55859LMG by Microchip Technology is a state-of-the-art precision timing logic IC that is part of their high-speed, low-power logic family. This product is designed to meet the rigorous demands of high-speed data communication and computing applications, providing engineers with a reliable and efficient solution for their timing and logic needs.

Key Features

  • High-Speed Performance: The SY55859LMG offers exceptional speed capabilities, making it suitable for applications that require fast signal processing and precise timing adjustments.
  • Low Power Consumption: With energy efficiency in mind, this IC is engineered to operate with minimal power consumption, reducing the overall energy cost for systems in which it is implemented.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the SY55859LMG provides robust performance and reliable operation, even in demanding conditions.
  • Versatility: This product is designed to be versatile, with applications across various sectors including telecommunications, data centers, and high-performance computing.
  • Compact Design: The SY55859LMG is available in a compact package, allowing for integration into systems where space is at a premium without sacrificing performance.

Applications

The SY55859LMG is ideal for a wide range of applications, such as:

  • High-speed data transmission systems
  • Networking and telecommunication equipment
  • Server and storage infrastructure
  • Signal integrity enhancement circuits
  • Test and measurement equipment

Technical Specifications

The SY55859LMG boasts an array of technical specifications that highlight its performance capabilities:

  • Supply Voltage Range: Specified for optimal operation
  • Operating Temperature Range: Designed to function within a specified temperature range, ensuring reliability under various environmental conditions
  • Package Type: Available in a package that provides robust protection and convenient integration into various systems

Microchip Technology's SY55859LMG is a testament to their commitment to providing advanced, reliable, and efficient solutions for the modern technological landscape. With its high-speed performance, low power consumption, and versatile application range, the SY55859LMG is a prime choice for designers and engineers looking to optimize their systems for peak performance.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess