EN
  • EN
  • DE

SY10EL58ZG-TR

Part No SY10EL58ZG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 8SOIC / Multiplexer 1 x 2:1 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL58
Other Names SY10EL58ZG TR,SY10EL58ZG TR,SY10EL58ZGTR,SY10EL58ZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256973-SY10EL58ZG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL58ZG-TR CAD Model

Description

The SY10EL58ZG-TR, manufactured by Microchip Technology, is a high-performance, precision integrated circuit that plays a critical role in digital systems. This device is a 5V ECL Dual Differential 2:1 Multiplexer, designed to offer exceptional speed and signal quality for high-speed digital signal processing applications. It is a part of the SY10 series, known for their reliability and performance in demanding environments.

Key Features

  • High-Speed Operation: The SY10EL58ZG-TR operates at exceptional speeds, making it suitable for high-frequency signal switching and data communication tasks.
  • Dual Differential Inputs: With dual differential 2:1 multiplexer inputs, it allows for flexible signal routing and provides improved signal integrity by reducing common-mode noise.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, thereby reducing the thermal footprint and enhancing system stability.
  • Extended Temperature Range: It is built to operate over an extended temperature range, ensuring reliable performance even in extreme conditions.
  • Surface-Mount Package: The SY10EL58ZG-TR comes in a compact, surface-mount package, which is ideal for space-constrained applications and allows for efficient PCB layout design.

Applications

The SY10EL58ZG-TR is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Automated test equipment (ATE)
  • Signal routing in digital oscilloscopes
  • Clock distribution networks
  • Pulse and signal generators

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY10EL58ZG-TR is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. With its robust design and proven performance, the SY10EL58ZG-TR is a reliable choice for designers and engineers looking to incorporate a high-speed multiplexer into their systems.

For detailed specifications, application notes, and additional resources, visit the official Microchip Technology website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess