EN
  • EN
  • DE

SY10E171JC-TR

Part No SY10E171JC-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DIFF DIG MULTPL 3X4:1 28PLCC / Differential Digital Multiplexer 3 x 4:1 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 4.2V ~ 5.5V, -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E171
Other Names SY10E171JC TR,SY10E171JC TR,SY10E171JCTR,SY10E171JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256998-SY10E171JC-TR
Ultra Librarian 3D Model Ultra Librarian SY10E171JC-TR CAD Model

Description

Microchip Technology SY10E171JC-TR Product Overview

The SY10E171JC-TR from Microchip Technology is a high-performance, precision-engineered integrated circuit designed to meet the demanding requirements of today's advanced electronic systems. This versatile component is a quintessential part of the semiconductor product lineup that offers reliable performance for a wide range of applications.

Key Features

  • High-Speed Operation: The SY10E171JC-TR is built for speed, making it suitable for high-frequency applications that require rapid data processing and communication.
  • Versatility: This device is designed to be used in various applications, including telecommunications, data transmission, and complex computing tasks.
  • Low Power Consumption: Power efficiency is a hallmark of this product, ensuring that it operates with minimal power wastage, which is crucial for battery-powered or energy-sensitive systems.
  • Durability: Manufactured with robust materials, the SY10E171JC-TR is built to withstand harsh conditions and provide a long operational lifespan.
  • Compact Form Factor: The small footprint of the device makes it ideal for use in space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The SY10E171JC-TR is a highly adaptable component that can be integrated into various electronic systems. Its primary applications include:

  • High-speed data processing systems
  • Telecommunications equipment
  • Automated test equipment
  • Signal conditioning modules
  • Networking hardware

Technical Specifications

The technical specifications of the SY10E171JC-TR include a range of features that make it an optimal choice for designers and engineers:

  • Supply Voltage: Specified for optimal performance
  • Operating Temperature: Defined to ensure reliability under varying environmental conditions
  • Package/Case: Engineered for seamless integration into a variety of system designs
  • Mounting Type: Compatible with standard mounting techniques for ease of assembly

In conclusion, the SY10E171JC-TR from Microchip Technology represents a blend of speed, efficiency, and reliability, making it a top choice for professionals seeking to enhance the performance of their electronic products.

You May Also Be Interested in

SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess