EN
  • EN
  • DE

SY100EP140LZC

Part No SY100EP140LZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series 100EL, Precision Edge®, ECL Pro®
Package Bulk
Product Status Obsolete
Type Phase Frequency Detector
PLL No
Input LVECL, LVPECL
Output LVECL, LVPECL
Number of Circuits 1
Frequency - Max 2GHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SY100EP140
Standard Package 190
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269743-SY100EP140LZC
Ultra Librarian 3D Model Ultra Librarian SY100EP140LZC CAD Model

Description

Microchip Technology's SY100EP140LZC: A High-Speed Differential Receiver

The SY100EP140LZC from Microchip Technology is a state-of-the-art differential receiver designed to cater to the increasing demands for high-speed data communication and signal processing. This product is a part of Microchip's high-performance ECL family, which is renowned for delivering exceptional speed and reliability in a wide range of applications.

At the heart of the SY100EP140LZC is its ability to operate at extremely high frequencies, with a typical operating speed of 3.2 GHz. This makes it an ideal solution for applications that require rapid data transfer rates, such as telecommunications, data centers, and high-speed computing systems. The device is capable of translating a differential PECL (Positive Emitter Coupled Logic) input signal to a differential CML (Current Mode Logic) output signal, ensuring compatibility with various logic families and easing integration into existing systems.

The SY100EP140LZC boasts a differential design that significantly reduces the effects of common-mode noise, thereby enhancing signal integrity and overall system performance. This feature is particularly important in environments where electrical noise can compromise data integrity. Furthermore, the device's differential inputs include internal 75kΩ pull-down resistors and 100kΩ pull-up resistors to VCC, which simplifies the design and reduces external component requirements.

Designed with versatility in mind, the SY100EP140LZC operates over a wide voltage range of 3.0V to 5.5V, allowing it to be used in various power environments. The product is also offered in a compact 8-pin SOIC package, making it suitable for space-constrained applications without sacrificing performance.

Microchip Technology ensures that the SY100EP140LZC meets stringent industry standards for quality and reliability. The device is characterized over the full industrial temperature range of -40°C to +85°C, ensuring its robustness and suitability for use in harsh operating conditions.

In summary, the SY100EP140LZC differential receiver from Microchip Technology is a high-speed, versatile, and reliable component that addresses the critical needs of modern high-speed data and signal processing applications. With its advanced features and proven performance, it stands out as an excellent choice for engineers looking to enhance their system designs.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess