EN
  • EN
  • DE

SY100EP11UZI-TR

Part No SY100EP11UZI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series 100EP, ECL Pro®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input ECL, LVECL, LVPECL. PECL
Output ECL, LVECL, LVPECL. PECL
Frequency - Max 3 GHz
Voltage - Supply 2.375V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SY100EP11
Other Names SY100EP11UZI TR,SY100EP11UZI TR,SY100EP11UZITR,SY100EP11UZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269934-SY100EP11UZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EP11UZI-TR CAD Model

Description

Microchip Technology's SY100EP11UZI-TR: High-Speed Differential Receiver

The SY100EP11UZI-TR from Microchip Technology is a state-of-the-art differential receiver designed to cater to the demanding requirements of high-speed data communication systems. This precision device is part of Microchip's portfolio of high-performance integrated circuits and is specifically engineered to offer exceptional signal integrity in a compact package.

Key Features:

  • High-Speed Performance: The SY100EP11UZI-TR operates at blazing speeds, making it suitable for applications that require rapid data transfer, such as gigabit Ethernet, fiber-optic receivers, and clock distribution networks.
  • Differential PECL Inputs: Equipped with differential PECL (Positive Emitter-Coupled Logic) inputs, this receiver ensures low noise and high immunity to single-ended noise, thus maintaining signal integrity even in electrically noisy environments.
  • 3.3V Power Supply: The device is designed to operate on a 3.3V power supply, providing a balance between power efficiency and performance, suitable for modern low-voltage systems.
  • Internal Termination Resistors: On-chip 100Ω termination resistors simplify the design process by reducing the need for external components, thus saving board space and cost.
  • Temperature Range: This receiver is built to perform reliably over an extended industrial temperature range, ensuring consistent operation under varying environmental conditions.

Applications:

The SY100EP11UZI-TR is a versatile component that can be utilized in a wide array of applications, including:

  • High-speed data systems
  • Telecommunications equipment
  • Automated test equipment
  • High-frequency clock data distribution

Package and Quality:

The SY100EP11UZI-TR comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. The device is supplied in tape and reel packaging, facilitating efficient assembly for high-volume production. Microchip Technology is committed to delivering products of the highest quality, and this receiver is no exception, meeting stringent industry standards for performance and reliability.

Overall, the SY100EP11UZI-TR is a testament to Microchip Technology's dedication to providing advanced solutions that meet the evolving needs of high-speed data communication systems.

You May Also Be Interested in

ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess