EN
  • EN
  • DE

SY100EL57ZC-TR

Part No SY100EL57ZC-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 100EL57
Other Names SY100EL57ZC TR,SY100EL57ZC TR,SY100EL57ZCTR,SY100EL57ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257018-SY100EL57ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL57ZC-TR CAD Model

Description

Introducing the SY100EL57ZC-TR from Microchip Technology

The SY100EL57ZC-TR is a high-performance, versatile dual differential 2:1 multiplexer from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is part of their expansive line of semiconductor products, designed to cater to the demanding requirements of the modern electronics industry.

Constructed using high-speed SiGe technology, the SY100EL57ZC-TR is optimized for exceptionally low propagation delay and minimal skew, making it an ideal choice for applications that require fast switching and precise timing. The device operates from a 3.3V or 5V power supply, offering flexibility in various system designs.

This multiplexer features a pair of differential 2:1 multiplexers with differential outputs, which can be used as a 4:1 multiplexer or as two independent 2:1 multiplexers. The SY100EL57ZC-TR is characterized by its high bandwidth and durability, ensuring signals are transmitted with fidelity and minimal distortion, even in harsh industrial environments.

The device is available in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that is surface-mountable, providing a space-saving solution on printed circuit boards. The "TR" designation in the product name indicates that this component is provided in tape and reel packaging, making it suitable for automated assembly processes.

Key features of the SY100EL57ZC-TR include:

  • High-speed SiGe technology
  • Low propagation delay and skew
  • 3.3V and 5V power supply operation
  • Dual differential 2:1 multiplexer configuration
  • High bandwidth and signal integrity
  • 16-pin TSSOP package for compact design
  • Industrial temperature range
  • Available in tape and reel for automated assembly

Engineers and designers can rely on the SY100EL57ZC-TR for applications in telecommunications, data communications, and high-speed signal processing where performance and reliability are paramount. Microchip Technology's commitment to quality ensures that this multiplexer meets the stringent standards required for professional-grade electronic components.

Whether integrating into new designs or upgrading existing systems, the SY100EL57ZC-TR offers a blend of speed, precision, and versatility, solidifying its position as a top-tier choice for multiplexing solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess