EN
  • EN
  • DE

SST49LF080A-33-4C-WHE-T

Part No SST49LF080A-33-4C-WHE-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 8MBIT 33MHZ 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Max Frequency 33MHz
Access Time 120ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-TSOP
Win Source Part Number 037898-SST49LF080A-33-4C-WHE-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST49LF080A-33-4C-WHE-T CAD Model

Description

Microchip Technology SST49LF080A-33-4C-WHE-T Product Overview

The SST49LF080A-33-4C-WHE-T from Microchip Technology is a highly reliable, 8 Mbit (1M x8) Flash memory device with a 33 MHz operation, designed to provide a convenient and cost-effective storage solution for a wide array of electronic applications. This device is part of the company's comprehensive portfolio of non-volatile memory products, which are known for their quality, durability, and flexibility.

Key Features

  • Memory Size: 8 Mbit (1 Megabyte x 8-bit)
  • Interface Type: Parallel
  • Speed: 33 MHz read frequency
  • Voltage Supply: 2.7V to 3.6V, providing compatibility with a broad range of systems and power conditions.
  • Package / Case: 32-LD TSOP (Type I)
  • Operating Temperature: -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
  • Access Time: Fast read and program operation for efficient data handling.
  • Programming Voltage: 12V
  • Endurance: High endurance with 100,000 cycles guaranteed per sector.
  • Data Retention: Offers a minimum of 20 years of data retention for long-term reliability.

Applications

The SST49LF080A-33-4C-WHE-T is ideal for a variety of applications that require reliable and durable non-volatile memory storage. These applications include but are not limited to:

  • Embedded systems
  • Boot memory for computers and servers
  • Firmware storage
  • Networking hardware
  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The SST49LF080A-33-4C-WHE-T is backed by Microchip's robust technical support and service, ensuring that customers have access to the resources they need to integrate the device into their designs seamlessly. With its rich set of features and dependable performance, this Flash memory device is an excellent choice for designers looking to enhance their systems with secure, flexible, and durable memory solutions.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5026 $63.0156
14+ $8.6176 $120.6464
21+ $8.3483 $175.3143
29+ $8.0789 $234.2881
37+ $7.8096 $288.9552
50+ $7.0018 $350.0900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 522 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess