EN
  • EN
  • DE

SST39VF801C-70-4I-B3KE-T

Part No SST39VF801C-70-4I-B3KE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA (6x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Base Product Number SST39VF801
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254308-SST39VF801C-70-4I-B3KE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF801C-70-4I-B3KE-T CAD Model

Description

Microchip Technology SST39VF801C-70-4I-B3KE-T Flash Memory

The SST39VF801C-70-4I-B3KE-T is a high-quality, reliable flash memory device from Microchip Technology, designed to deliver exceptional performance and durability for a wide range of applications. This non-volatile memory chip offers a convenient storage solution for embedded systems, providing a storage capacity of 8 Mbit (1M x 8) which is ideal for storing firmware, configuration parameters, and data logging.

With an access time of 70ns, this flash memory ensures quick data retrieval, making it suitable for high-speed microcontroller or microprocessor-based systems. The device operates within an industrial temperature range of -40°C to +85°C, ensuring stable performance under extreme conditions, which makes it perfect for demanding industrial, automotive, and telecommunications environments.

Key Features:

  • Memory Size: 8 Mbit (1M x 8)
  • Access Time: 70 nanoseconds
  • Operating Temperature Range: -40°C to +85°C (Industrial grade)
  • Package: 48-LBGA (Lead-Free/RoHS Compliant)
  • Performance: High read/write endurance with low power consumption
  • Interface: Parallel

The SST39VF801C-70-4I-B3KE-T flash memory is designed with a parallel interface, which allows for simple integration with a wide variety of microcontrollers. This device also supports sector-erase and block-erase functions, providing flexibility for data management and contributing to efficient memory usage and longevity.

Furthermore, the memory chip is offered in a 48-Lead Ball Grid Array (LBGA) package, which is known for its space-saving footprint and enhanced thermal performance. This package type is ideal for compact and densely populated circuit boards where space is at a premium. The LBGA package also provides robust mechanical durability and excellent electrical connections, which is crucial for reliable operation in harsh environments.

In summary, the SST39VF801C-70-4I-B3KE-T from Microchip Technology is a superior choice for designers looking for a robust, high-speed, and flexible flash memory solution. Its industrial temperature range, fast access time, and convenient erase features make it a versatile component for a multitude of applications that require dependable and long-lasting data storage.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9981 $59.9620
47+ $2.4601 $115.6247
73+ $2.3832 $173.9736
101+ $2.3062 $232.9262
130+ $2.2294 $289.8220
174+ $1.9988 $347.7912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,380 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess