EN
  • EN
  • DE

SST39VF200A-70-4C-M1QE-T

Part No SST39VF200A-70-4C-M1QE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT PARALLEL 48WFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (128K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39VF200A
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254296-SST39VF200A-70-4C-M1QE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF200A-70-4C-M1QE-T CAD Model

Description

The SST39VF200A-70-4C-M1QE-T from Microchip Technology is a high-performance, reliable, and versatile CMOS Multi-Purpose Flash (MPF) memory integrated circuit. Designed to meet the rigorous demands of modern electronics, this device offers a fast read and write capability, making it an ideal choice for a wide range of applications including embedded systems, telecommunications, digital consumer electronics, and automotive electronics.

Key Features

  • Memory Size: The device boasts a storage capacity of 2 Mbit, which is organized as 256K x 8 (byte mode) or 128K x 16 (word mode), providing ample space for firmware storage, boot code, or data logging.
  • Access Time: With a fast access time of 70 ns, the SST39VF200A ensures quick data retrieval, contributing to the overall system performance and responsiveness.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, making it compatible with low-voltage applications and contributing to power efficiency.
  • Endurance: The device is built for longevity, offering a minimum of 100,000 erase and program cycles per sector, ensuring data integrity and reliability over an extended period.
  • Temperature Range: This flash memory is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring stable performance under extreme conditions.
  • Programming and Erase Times: The SST39VF200A features a sector-erase time of 18 ms typical and a chip-erase time of 70 ms typical, with a byte- or word-program time of 14 μs typical. This allows for efficient updates and changes to stored data.
  • Package: The device comes in a TSOP-48 package, which is suitable for surface mount technology and occupies minimal board space.

Applications

The versatility of the SST39VF200A-70-4C-M1QE-T allows it to be used in a variety of applications. Its robust design is suited for mission-critical systems where data integrity and device reliability are paramount. Its use cases include but are not limited to boot memory for computers and servers, storage for configuration parameters in network devices, firmware storage for consumer electronics, and code storage in automotive electronics.

Overall, the SST39VF200A-70-4C-M1QE-T from Microchip Technology represents a perfect blend of performance, durability, and compactness, making it a top choice for designers and engineers seeking a reliable non-volatile memory solution.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess