Microchip Technology SST29VE010-250-4C-EH Flash Memory
The SST29VE010-250-4C-EH from Microchip Technology is a high-performance CMOS SuperFlash® memory device. It offers a storage capacity of 1 Megabit (128K x 8) and utilizes a 4-megabit CMOS EEPROM process to provide a reliable and efficient storage solution. The device is designed for high-speed read operations, with access times as fast as 250 nanoseconds, making it suitable for applications that require quick data retrieval.
This robust flash memory chip is housed in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint while providing a stable and secure connection to the PCB. It operates over an extended temperature range, typically from -40°C to +85°C, which makes it an ideal choice for industrial applications that may be exposed to extreme conditions.
One of the key features of the SST29VE010-250-4C-EH is its compatibility with JEDEC standard read commands. It adheres to the common flash memory interface, which allows for easy integration into existing designs without the need for extensive reprogramming. The device also supports sector erase and block erase functions, giving developers the flexibility to manage data efficiently and maintain the integrity of the system.
The device's endurance and reliability are enhanced by its SuperFlash® technology, which provides a typical erase cycle count of 100,000, ensuring a long operational lifespan. Additionally, the SST29VE010-250-4C-EH boasts a data retention of at least 100 years, offering peace of mind for applications where long-term data storage is crucial.
For applications that demand secure and reliable data storage, such as embedded systems, networking, telecommunications, and automotive electronics, the SST29VE010-250-4C-EH is a suitable and dependable choice. Its combination of speed, durability, and ease of use, backed by Microchip Technology's reputation for quality, makes it a valuable component for designers and engineers looking to enhance their electronic projects.
Overall, the SST29VE010-250-4C-EH offers a balance of performance, reliability, and compatibility, making it a versatile and practical solution for a wide range of memory storage requirements.