Microchip Technology SST29LE020-200-4C-NH
The SST29LE020-200-4C-NH is a high-performance flash memory chip designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device offers a reliable and efficient storage solution for a wide range of applications, including embedded systems, automotive electronics, industrial control, and IoT devices.
With a storage capacity of 2 Megabits (256K x 8), the SST29LE020 provides ample space for firmware, boot code, or data logging. The memory chip operates with a 5V power supply, which is compatible with legacy systems and simplifies integration into existing designs. This particular model features a 200 ns access time, ensuring fast read capabilities that are essential for time-sensitive tasks.
The SST29LE020-200-4C-NH comes in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of handling. The package is designed for surface mount technology (SMT) and provides a robust connection to the printed circuit board (PCB), making it suitable for high-vibration environments and other challenging conditions.
One of the key advantages of this flash memory is its support for sector erase and byte-programming. This feature allows for greater flexibility in data management, as users can erase and program specific sections of the memory without affecting the rest of the data. The chip also boasts low power consumption, which is critical for battery-powered applications where energy efficiency is paramount.
The SST29LE020-200-4C-NH is designed with longevity and reliability in mind. It is rated for at least 100,000 erase and program cycles and has a data retention of over 100 years, guaranteeing the preservation of data over extended periods. Additionally, the chip is engineered to withstand harsh operating conditions, with an operating temperature range of 0°C to +70°C.
Overall, the Microchip Technology SST29LE020-200-4C-NH flash memory chip is an excellent choice for designers and engineers looking for a robust, reliable, and easy-to-integrate storage solution for their electronic projects.