The SST27SF010-70-3C-NH is a high-performance, non-volatile flash memory component manufactured by Microchip Technology. This device offers a robust storage solution for a wide range of applications, including embedded systems, automotive electronics, and industrial control systems. With its 1 Megabit (128K x 8) memory capacity, it provides ample space for firmware storage, boot code, and other critical data that requires reliable, long-term retention without the need for a power source.
Key Features
- Memory Capacity: 1 Megabit (128K x 8)
- Access Time: 70 nanoseconds
- Package Type: PLCC (Plastic Leaded Chip Carrier)
- Operating Voltage: 4.5V to 5.5V
- Temperature Range: Commercial (0°C to +70°C)
- Endurance: 100,000 write cycles
- Data Retention: Minimum of 100 years
The SST27SF010-70-3C-NH is designed for high-speed operations with an access time of 70 nanoseconds, ensuring quick data retrieval and efficient performance in time-sensitive applications. Its PLCC packaging makes it suitable for surface mounting technology, providing a secure and reliable connection to the circuit board.
With an operating voltage range of 4.5V to 5.5V, this flash memory chip is versatile and can be easily integrated into various electronic systems with different power requirements. The device operates within a commercial temperature range, making it suitable for general-purpose use in environments that do not experience extreme temperatures.
The endurance of the SST27SF010-70-3C-NH is rated at 100,000 write cycles, which means it can be reliably written and erased a significant number of times over its lifespan. Additionally, with a data retention period of a minimum of 100 years, users can trust that their data will be preserved for the long term, making this flash memory an excellent choice for applications where data integrity is paramount.
In summary, the SST27SF010-70-3C-NH from Microchip Technology is a dependable and high-quality flash memory solution that offers fast access times, a wide operating voltage range, and long-term data retention, making it a go-to choice for designers and engineers across various industries.