EN
  • EN
  • DE

SST26VF020AT-80E/MF

Part No SST26VF020AT-80E/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLSH 2MBIT SPI/QUAD I/O 8WDFN  /  FLASH Memory IC 2Mb (256K x 8) SPI - Quad I/O 80 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF020
Other Names 150-SST26VF020AT-80E/MFCT,150-SST26VF020AT-80E/MFTR,150-SST26VF020AT-80E/MFDKR
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254492-SST26VF020AT-80E/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF020AT-80E/MF CAD Model

Description

Microchip Technology SST26VF020AT-80E/MF

The SST26VF020AT-80E/MF from Microchip Technology is a robust and reliable Serial Quad I/O™ SuperFlash® memory device that offers a storage capacity of 2 Mbit. Engineered with the industry's leading silicon-proven SuperFlash technology, this high-performance memory component is optimized for a wide range of applications where efficient data storage is crucial.

Key Features:

  • Memory Capacity: The device provides a substantial memory capacity of 2 Mbit, allowing ample space for firmware storage, parameter settings, and data logging.
  • High-Speed Operation: It features a significant clock frequency of 80 MHz for Serial Quad I/O, facilitating swift data transfer and quick access times, which is essential for high-speed applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the SST26VF020AT-80E/MF operates with a low power consumption, making it ideal for battery-powered and portable devices.
  • Flexible Erase Capability: It includes uniform 4 KByte sectors and 32/64 KByte blocks, offering flexible erase options and simplifying memory management.
  • Endurance and Reliability: The device boasts high endurance with 100,000 erase/write cycles and over 20 years of data retention, ensuring long-term reliability for critical applications.
  • Package Type: Available in an 8-lead SOIJ package (MF), it is compact and suitable for space-constrained designs.

Applications:

The SST26VF020AT-80E/MF is versatile and can be utilized across various sectors including industrial automation, consumer electronics, automotive, Internet of Things (IoT) devices, and more. It is particularly well-suited for applications that require fast data access, high reliability, and a long operational lifespan.

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term support for its products. The SST26VF020AT-80E/MF is backed by Microchip's renowned customer service and technical support, ensuring that developers and engineers can design with confidence and achieve optimal performance in their applications.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess