EN
  • EN
  • DE

SST25PF040C-40I/SN

Part No SST25PF040C-40I/SN
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT SPI 40MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features FLASH Memory IC 4Mb (512K x 8) SPI 8-SOIC
Manufacturer Microchip Technology
Series SST25
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name SST25PF040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935106-SST25PF040C-40I/SN
Ultra Librarian 3D Model Ultra Librarian SST25PF040C-40I/SN CAD Model

Description

Microchip Technology's SST25PF040C-40I/SN Flash Memory

The SST25PF040C-40I/SN is a cutting-edge, 4-Mbit Flash memory module from Microchip Technology, designed to provide high-speed, reliable storage for a wide range of applications. This compact, surface-mountable device comes in an 8-SOIC package, making it suitable for space-constrained applications without compromising on performance or durability.

Key Features:

  • Memory Size: The device boasts a 4-Mbit (512K x 8) memory size, providing ample storage for firmware, configuration parameters, or data logging.
  • Interface Type: It utilizes the SPI (Serial Peripheral Interface) bus, ensuring high-speed data transfer rates that are essential for modern electronic devices.
  • Operating Temperature: The SST25PF040C-40I/SN is designed to operate over an industrial temperature range of -40°C to +85°C, making it ideal for harsh environments.
  • Supply Voltage: This memory module operates at a supply voltage range of 2.7V to 3.6V, accommodating various power supply standards and ensuring energy efficiency.
  • Performance: It offers fast read speeds and efficient write performance, with a clock frequency of 40MHz, enabling quick access to data and smooth operation.
  • Endurance: High reliability is assured with a minimum of 100,000 erase/write cycles, ensuring the memory can handle frequent data updates without degradation.
  • Data Retention: Data retention is rated for a minimum of 20 years, providing long-term data storage security.

The SST25PF040C-40I/SN is designed for a broad range of applications, including but not limited to embedded systems, IoT devices, consumer electronics, and industrial automation. Its robust design and reliability make it a preferred choice for designers looking for a non-volatile memory solution that can withstand the demands of rigorous applications.

Microchip Technology's commitment to quality and performance is evident in the SST25PF040C-40I/SN Flash memory module, making it a smart choice for your storage needs.

You May Also Be Interested in

Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7928 $53.7840
70+ $1.4711 $102.9770
110+ $1.4251 $156.7610
150+ $1.3791 $206.8650
190+ $1.3332 $253.3080
255+ $1.1952 $304.7760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,064 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess